Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Current Rating | 10A |
---|---|
Voltage Rating | 500V |
Filter Type | EMI RFI |
Filter Terminals | Screw |
Inductance Min | 2.8mH |
Capacitance | 1µF |
Leakage Current Max | 21mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 179mm |
External Length / Height | 79mm |
External Width | 45mm |
Height | 79mm |
Leakage Current | 21mA |
No. of Phases | Three Phase |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Standard | UL1283 EN133200 EN55011A EN55022B |
Voltage Rating VAC | 500V |
Weight | 0.49kg |
3 phase industrial filter,10A | RS |
FILTER, 10A, 3 PHASE | element14 |
Where can I find additional details, specifications and documents for a KMF310?
Additional datasheets, footprints and schematics for KMF310 are listed on our Part Details page. You can also find images and similar parts to KMF310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KMF310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KMF310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KMF310 fall under?
The KMF310 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to KMF310 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KMF310 you can contact the distributor directly for product support, shipping queries etc.
Is the KMF310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KMF310 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for KMF310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KMF310 often in real-time on the comparison pages.
What if I can't find stock of KMF310?
You can fill out our help required form which you can use to request a quote for KMF310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.