Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
Prices starting from US$2.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.75
|
157
in stock
|
Buy Now | |
Distrelec
from US$12.29
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
157
in stock
|
Buy Now | |
element14
from US$14.03
|
157
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.88
|
80
in stock
|
Buy Now | |
Future Electronics
from US$17.27
|
-
|
Buy Now | |
RS Americas
from US$15.05
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | KLS Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Square Flat |
Actuator / Cap Colour | Transparent |
Contact Current DC Max | 500mA |
C&K Pushbutton Switch Illuminated SPDT/DPDT Pushbutton | Distrelec |
Pb Switch, Dpdt, 0.5A/25V, Pcb, Ill Red | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
KLS Series 25 V DPDT On-Mom Through Hole Red/Green Pushbutton Switch | Future Electronics |
Pushbutton Switch, DPDT, MOM, Flat Clear Cap, Dual LED Red/Grn LED,25VDC,500mA, PCB | C&K KLS22F036AQ | RS Americas |
Pushbutton Switches Illuminated SPDT/DPDT Pushbutton | Sager |
Where can I find additional details, specifications and documents for a KLS22F036AQ?
Additional datasheets, footprints and schematics for KLS22F036AQ are listed on our Part Details page. You can also find images and similar parts to KLS22F036AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLS22F036AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLS22F036AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLS22F036AQ fall under?
The KLS22F036AQ is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to KLS22F036AQ when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLS22F036AQ you can contact the distributor directly for product support, shipping queries etc.
Is the KLS22F036AQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLS22F036AQ have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for KLS22F036AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLS22F036AQ often in real-time on the comparison pages.
What if I can't find stock of KLS22F036AQ?
You can fill out our help required form which you can use to request a quote for KLS22F036AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.