Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
Prices starting from US$3.20
Product Range | KLS Series |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-On |
Pushbutton Actuator Style | Square Concave |
Actuator / Cap Colour | Transparent |
Contact Current DC Max | 100mA |
C&K Pushbutton Switch Illuminated SPDT/DPDT Pushbutton | Distrelec |
Switch: push-button | Transfer Multisort Elektronik |
Pb Switch, Dpdt, 0.1A/28V, Pcb, Ill Red | Newark Electronics |
Pushbutton Switches Illuminated SPDT/DPDT Pushbutton | Sager |
Where can I find additional details, specifications and documents for a KLS22C036EG?
Additional datasheets, footprints and schematics for KLS22C036EG are listed on our Part Details page. You can also find images and similar parts to KLS22C036EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLS22C036EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLS22C036EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLS22C036EG fall under?
The KLS22C036EG is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to KLS22C036EG when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLS22C036EG you can contact the distributor directly for product support, shipping queries etc.
Is the KLS22C036EG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLS22C036EG have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for KLS22C036EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLS22C036EG often in real-time on the comparison pages.
What if I can't find stock of KLS22C036EG?
You can fill out our help required form which you can use to request a quote for KLS22C036EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.