Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
Prices starting from US$6.48
Product Range | KLS Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-On |
Pushbutton Actuator Style | Square Concave |
Actuator / Cap Colour | Transparent |
Contact Current DC Max | 500mA |
C&K Pushbutton Switch Illuminated SPDT/DPDT Pushbutton | Distrelec |
Pb Switch, Spdt, 0.5A/25V, Pcb, Ill Grn | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
Pushbutton Switches Illuminated SPDT/DPDT Pushbutton | Sager |
Where can I find additional details, specifications and documents for a KLS12L063EQ?
Additional datasheets, footprints and schematics for KLS12L063EQ are listed on our Part Details page. You can also find images and similar parts to KLS12L063EQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLS12L063EQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLS12L063EQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLS12L063EQ fall under?
The KLS12L063EQ is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to KLS12L063EQ when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLS12L063EQ you can contact the distributor directly for product support, shipping queries etc.
Is the KLS12L063EQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLS12L063EQ have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for KLS12L063EQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLS12L063EQ often in real-time on the comparison pages.
What if I can't find stock of KLS12L063EQ?
You can fill out our help required form which you can use to request a quote for KLS12L063EQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.