Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
Prices starting from US$2.86
Product Range | KLS Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-On |
Pushbutton Actuator Style | Square Flat |
Actuator / Cap Colour | Transparent |
Contact Current DC Max | 100mA |
Pb Switch, Spdt, 0.1A/28V, Pcb, Ill Red | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
C&K Pushbutton Switch Illuminated SPDT/DPDT Pushbutton | Distrelec |
Pushbutton Switches Illuminated SPDT/DPDT Pushbutton | Sager |
Where can I find additional details, specifications and documents for a KLS12F036EG?
Additional datasheets, footprints and schematics for KLS12F036EG are listed on our Part Details page. You can also find images and similar parts to KLS12F036EG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLS12F036EG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLS12F036EG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLS12F036EG fall under?
The KLS12F036EG is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to KLS12F036EG when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLS12F036EG you can contact the distributor directly for product support, shipping queries etc.
Is the KLS12F036EG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLS12F036EG have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Distrelec, element14 and Farnell have stock available or on a lead time for KLS12F036EG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLS12F036EG often in real-time on the comparison pages.
What if I can't find stock of KLS12F036EG?
You can fill out our help required form which you can use to request a quote for KLS12F036EG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.