Status: | Unknown |
---|---|
Series: | KLS Series |
RoHS: | Unknown |
Prices starting from US$9.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.84
|
99
in stock
|
Buy Now | |
Newark Electronics
from US$16.17
|
199
in stock
|
Buy Now | |
Distrelec
from US$9.65
|
199
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.23
|
100
in stock
|
Buy Now | |
element14
from US$11.16
|
99
in stock
|
Buy Now | |
Future Electronics
from US$13.30
|
-
|
Buy Now | |
RS Americas
from US$13.05
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Range | KLS Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Square Concave |
Actuator / Cap Colour | Transparent |
Contact Current DC Max | 500mA |
Pushbutton Rohs Compliant: Yes |C&k Components KLS12C036AQ | Newark Electronics |
C&K Pushbutton Switch Illuminated SPDT/DPDT Pushbutton | Distrelec |
Switch: push-button | Transfer Multisort Elektronik |
KLS Series 25 V SPDT On-On Through Hole Red Pushbutton Switch | Future Electronics |
Pushbutton Switch, SPDT, MOM, Clear Cap, Dual LED Red/Green LED,25VDC,500mA, PCB | C&K KLS12C036AQ | RS Americas |
Pushbutton Switches Illuminated SPDT/DPDT Pushbutton | Sager |
Where can I find additional details, specifications and documents for a KLS12C036AQ?
Additional datasheets, footprints and schematics for KLS12C036AQ are listed on our Part Details page. You can also find images and similar parts to KLS12C036AQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLS12C036AQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLS12C036AQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLS12C036AQ fall under?
The KLS12C036AQ is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to KLS12C036AQ when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLS12C036AQ you can contact the distributor directly for product support, shipping queries etc.
Is the KLS12C036AQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLS12C036AQ have stock available?
Authorised distributors including Newark Electronics, Distrelec, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for KLS12C036AQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLS12C036AQ often in real-time on the comparison pages.
What if I can't find stock of KLS12C036AQ?
You can fill out our help required form which you can use to request a quote for KLS12C036AQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.