Status: | Unknown |
---|---|
Series: | KLDX Series |
RoHS: | Unknown |
Prices starting from US$0.30
Gender | Jack |
---|---|
Current Rating | 3.5A |
Pin Diameter | 2mm |
Barrel Length | - |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 6.4mm |
Voltage Rating | 24VDC |
Product Range | KLDX Series |
SVHC | No SVHC (07-Jul-2017) |
Dc Power Jack, 2Mm, 3.5A, 24Vdc, Pcb | Newark Electronics |
DC POWER JACK, 2MM, 3.5A, 24VDC, PCB | element14 |
POWER JACK 2.0 MM DIA CRIMPED | Relay Specialties |
Where can I find additional details, specifications and documents for a KLDX-0202-AC?
Additional datasheets, footprints and schematics for KLDX-0202-AC are listed on our Part Details page. You can also find images and similar parts to KLDX-0202-AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KLDX-0202-AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KLDX-0202-AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KLDX-0202-AC fall under?
The KLDX-0202-AC is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to KLDX-0202-AC when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KLDX-0202-AC you can contact the distributor directly for product support, shipping queries etc.
Is the KLDX-0202-AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KLDX-0202-AC have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Toby Electronics have stock available or on a lead time for KLDX-0202-AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KLDX-0202-AC often in real-time on the comparison pages.
What if I can't find stock of KLDX-0202-AC?
You can fill out our help required form which you can use to request a quote for KLDX-0202-AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.