Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Material | Polypropylene |
---|---|
Wrap Colour | Black |
Bundle Dia Min - Metric | 8mm |
Bundle Dia Max - Metric | 10mm |
Reel Length (Metric) | 5m |
Reel Length (Imperial) | 16.4ft |
Bundle Dia Min - Imperial | 0.315" |
Bundle Dia Max - Imperial | 0.394" |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Wrap |
Body Material | PP (Polypropylene) |
Cable Diameter Max | 10mm |
Colour | Black |
Internal Diameter | 8mm |
Length | 5m |
Sleeving / Tubing Type | Flexible |
Sleeving Colour | Black |
Sleeving Material | PP (Polypropylene) |
Sleeving, Flexible, 8 Mm, Pp (Polypropylene), Black, 5 M Rohs Compliant: Yes |Pro Power KL8BK | Newark Electronics |
Where can I find additional details, specifications and documents for a KL8BK?
Additional datasheets, footprints and schematics for KL8BK are listed on our Part Details page. You can also find images and similar parts to KL8BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KL8BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KL8BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KL8BK fall under?
The KL8BK is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to KL8BK when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KL8BK you can contact the distributor directly for product support, shipping queries etc.
Is the KL8BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KL8BK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for KL8BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KL8BK often in real-time on the comparison pages.
What if I can't find stock of KL8BK?
You can fill out our help required form which you can use to request a quote for KL8BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.