Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Meter Display Type | TFT LCD Color |
---|---|
Display Size | 115.2mm x 86.4mm |
Display Resolution | 320 x 240 Pixels |
Screen Size | 5.7" |
Supply Voltage Min | 12VDC |
Supply Voltage Max | 24VDC |
RoHS Compliant | Yes |
Hmi & Plc Starter Kit, 5.7In, Lcd, Black | Newark Electronics |
PLC Controllers PLC OI Kit 12 IO FC5A 5.7 65K | Sager |
Where can I find additional details, specifications and documents for a KIT-PENTRA-12-HG2G-5TT?
Additional datasheets, footprints and schematics for KIT-PENTRA-12-HG2G-5TT are listed on our Part Details page. You can also find images and similar parts to KIT-PENTRA-12-HG2G-5TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KIT-PENTRA-12-HG2G-5TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KIT-PENTRA-12-HG2G-5TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KIT-PENTRA-12-HG2G-5TT fall under?
The KIT-PENTRA-12-HG2G-5TT is listed under Automation & Process Control > Panel Displays & Instrumentation > Human Machine Interface - HMI > Touch Screens.
Can I view similar or alternative parts?
You can view similar parts to KIT-PENTRA-12-HG2G-5TT when available in the Touch Screens range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KIT-PENTRA-12-HG2G-5TT you can contact the distributor directly for product support, shipping queries etc.
Is the KIT-PENTRA-12-HG2G-5TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KIT-PENTRA-12-HG2G-5TT have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for KIT-PENTRA-12-HG2G-5TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KIT-PENTRA-12-HG2G-5TT often in real-time on the comparison pages.
What if I can't find stock of KIT-PENTRA-12-HG2G-5TT?
You can fill out our help required form which you can use to request a quote for KIT-PENTRA-12-HG2G-5TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.