Status: | Unknown |
---|---|
Series: | 5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
3,713
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
3,713
in stock
|
Buy Now | |
element14
from US$0.63
|
3,713
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
830
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 20V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 400mV |
LDO Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ldo, Fixed, 5V, 0.5A, To-252-3 Rohs Compliant: Yes |Stmicroelectronics KF25BDT-TR | Newark Electronics |
LDO, FIXED, 5V, 0.5A, TO-252-3 | element14 |
KF25 Series 500 mA 2.5 V Fixed Output VLDO Regulator with Inhibit - TO-252 | Future Electronics |
LDO Regulator Pos 2.5V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a KF25BDT-TR?
Additional datasheets, footprints and schematics for KF25BDT-TR are listed on our Part Details page. You can also find images and similar parts to KF25BDT-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KF25BDT-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KF25BDT-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KF25BDT-TR fall under?
The KF25BDT-TR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to KF25BDT-TR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KF25BDT-TR you can contact the distributor directly for product support, shipping queries etc.
Is the KF25BDT-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KF25BDT-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for KF25BDT-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KF25BDT-TR often in real-time on the comparison pages.
What if I can't find stock of KF25BDT-TR?
You can fill out our help required form which you can use to request a quote for KF25BDT-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.