KBU8K Diodes by GeneSiC

BRIDGE RECTIFIER, SINGLE PHASE, 8A, 800V, TH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Newark
Newark
from US$0.64
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.38
-
Buy Now
Logo for element14
element14
from US$0.53
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 800V
Forward Current If(AV) 8A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1V
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier, Single Phase, 8A, 800V, Th | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KBU8K?

Additional datasheets, footprints and schematics for KBU8K are listed on our Part Details page. You can also find images and similar parts to KBU8K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KBU8K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU8K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KBU8K fall under?

The KBU8K is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to KBU8K when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KBU8K you can contact the distributor directly for product support, shipping queries etc.

Is the KBU8K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KBU8K have stock available?

Authorised distributors including Newark Electronics, Future Electronics, element14 and Avnet America have stock available or on a lead time for KBU8K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KBU8K often in real-time on the comparison pages.

What if I can't find stock of KBU8K?

You can fill out our help required form which you can use to request a quote for KBU8K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay