Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.54
|
1,350
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.05
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
-
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
TTI Europe
from US$2.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Bridge Rectifier 200V 8A 1-Phase KBU | RS |
KBU8D Series 200 V 300 A Through Hole Single Phase Rectifier Bridge - KBU-4 | Future Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier, Single Phase, 8A, 200V Though Hole | Newark Electronics |
Diode Rectifier Bridge Single 200V 8A 4-Pin Case KBU Bulk | Avnet America |
8.0A 200V BR KBU | TTI Europe |
Where can I find additional details, specifications and documents for a KBU8D-E4/51.?
Additional datasheets, footprints and schematics for KBU8D-E4/51. are listed on our Part Details page. You can also find images and similar parts to KBU8D-E4/51. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBU8D-E4/51. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU8D-E4/51. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBU8D-E4/51. fall under?
The KBU8D-E4/51. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBU8D-E4/51. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBU8D-E4/51. you can contact the distributor directly for product support, shipping queries etc.
Is the KBU8D-E4/51. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for KBU8D-E4/51. have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for KBU8D-E4/51..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBU8D-E4/51. often in real-time on the comparison pages.
What if I can't find stock of KBU8D-E4/51.?
You can fill out our help required form which you can use to request a quote for KBU8D-E4/51. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.