Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single, 8A, 200V, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a KBU8D?
Additional datasheets, footprints and schematics for KBU8D are listed on our Part Details page. You can also find images and similar parts to KBU8D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBU8D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU8D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBU8D fall under?
The KBU8D is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBU8D when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBU8D you can contact the distributor directly for product support, shipping queries etc.
Is the KBU8D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBU8D have stock available?
Authorised distributors including Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for KBU8D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBU8D often in real-time on the comparison pages.
What if I can't find stock of KBU8D?
You can fill out our help required form which you can use to request a quote for KBU8D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.