Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, 1Ph, 6A, 1Kv, Kbu-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a KBU6M?
Additional datasheets, footprints and schematics for KBU6M are listed on our Part Details page. You can also find images and similar parts to KBU6M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBU6M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU6M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBU6M fall under?
The KBU6M is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBU6M when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBU6M you can contact the distributor directly for product support, shipping queries etc.
Is the KBU6M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBU6M have stock available?
Authorised distributors including Newark Electronics and Rapid Electronics have stock available or on a lead time for KBU6M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBU6M often in real-time on the comparison pages.
What if I can't find stock of KBU6M?
You can fill out our help required form which you can use to request a quote for KBU6M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.