Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.52
|
612
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
4,150
in stock
|
Buy Now | |
element14
from US$2.41
|
928
in stock
|
Buy Now | |
Farnell
from US$2.25
|
928
in stock
|
Buy Now | |
Newark Electronics
from US$3.16
|
105
in stock
|
Buy Now | |
Avnet America
from US$2.32
|
-
|
Buy Now | |
TTI Europe
from US$1.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | KBU |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
KBU6J Series 600 V 250 A Through Hole Single Phase Rectifier Bridge - KBU-4 | Future Electronics |
DIODE, BRIDGE RECT, 1-PH, 600V, 6A, KBU | element14 |
Bridge Rectifier 600V 6A 1-Phase KBU | RS |
6A,600V,in-Line Bridge Rect |Vishay KBU6J-E4/51 | Newark Electronics |
Diode Rectifier Bridge Single 600V 6A 4-Pin Case KBU Bulk | Avnet America |
6.0A 600V BR KBU | TTI Europe |
Where can I find additional details, specifications and documents for a KBU6J-E4/51?
Additional datasheets, footprints and schematics for KBU6J-E4/51 are listed on our Part Details page. You can also find images and similar parts to KBU6J-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBU6J-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU6J-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBU6J-E4/51 fall under?
The KBU6J-E4/51 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to KBU6J-E4/51 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBU6J-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the KBU6J-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBU6J-E4/51 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for KBU6J-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBU6J-E4/51 often in real-time on the comparison pages.
What if I can't find stock of KBU6J-E4/51?
You can fill out our help required form which you can use to request a quote for KBU6J-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.