KBU4M-E4/51. Diodes by Vishay Intertechnology

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.66

Distributor Stock
Logo for RS
RS
from US$2.40
687
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.87
120
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.66
120
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.76
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.67
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 1kV
Forward Current If(AV) 4A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1V
No. of Pins 4Pins
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier Single 1KV 4A KBU4 | RS
No. Of Phases:Single Phase | Newark Electronics
Diode Rectifier Bridge Single 1KV 4A 4-Pin Case KBU Bulk | Avnet America
KBU4M Series 1000 V 200 A Through Hole Single Phase Rectifier Bridge - KBU-4 | Future Electronics
4.0A 1KV BR KBU | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KBU4M-E4/51.?

Additional datasheets, footprints and schematics for KBU4M-E4/51. are listed on our Part Details page. You can also find images and similar parts to KBU4M-E4/51. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KBU4M-E4/51. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU4M-E4/51. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KBU4M-E4/51. fall under?

The KBU4M-E4/51. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to KBU4M-E4/51. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KBU4M-E4/51. you can contact the distributor directly for product support, shipping queries etc.

Is the KBU4M-E4/51. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for KBU4M-E4/51. have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, Future Electronics and TTI Europe have stock available or on a lead time for KBU4M-E4/51..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KBU4M-E4/51. often in real-time on the comparison pages.

What if I can't find stock of KBU4M-E4/51.?

You can fill out our help required form which you can use to request a quote for KBU4M-E4/51. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay