Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.52
|
206
in stock
|
Buy Now | |
TTI Europe
from US$1.73
|
26,000
in stock
|
Buy Now | |
Rutronik
from US$1.68
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$2.16
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.14
|
464
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
179
in stock
|
Buy Now | |
element14
from US$2.00
|
179
in stock
|
Buy Now | |
Farnell
from US$1.81
|
179
in stock
|
Buy Now | |
EBV Elektronik
-
|
250
in stock
|
Buy Now | |
Avnet America
from US$1.89
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | KBU |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
4.0A 800V BR KBU | TTI Europe |
BRIDGE-RECT. 4A 800V INLINE | Rutronik |
KBU4K Series 800 V 200 A Through Hole Single Phase Rectifier Bridge - KBU-4 | Future Electronics |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
Bridge Rectifier Single 800V 4A KBU4 | RS |
Diode, Bridge Rect, 1-Ph, 800V, 4A, Kbu | Newark Electronics |
DIODE, BRIDGE RECT, 1-PH, 800V, 4A, KBU | element14 |
Diode Rectifier Bridge Single 800V 4A 4-Pin Case KBU Bulk | EBV Elektronik |
Where can I find additional details, specifications and documents for a KBU4K-E4/51?
Additional datasheets, footprints and schematics for KBU4K-E4/51 are listed on our Part Details page. You can also find images and similar parts to KBU4K-E4/51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBU4K-E4/51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU4K-E4/51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBU4K-E4/51 fall under?
The KBU4K-E4/51 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to KBU4K-E4/51 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBU4K-E4/51 you can contact the distributor directly for product support, shipping queries etc.
Is the KBU4K-E4/51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBU4K-E4/51 have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for KBU4K-E4/51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBU4K-E4/51 often in real-time on the comparison pages.
What if I can't find stock of KBU4K-E4/51?
You can fill out our help required form which you can use to request a quote for KBU4K-E4/51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.