Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 4A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Ambient Temperature Ta | 25°C |
Current Ir Max | 5µA |
Diode Mounting Type | Through Hole |
Diode Type | Bridge Rectifier |
External Depth | 7.1mm |
External Length / Height | 19.3mm |
External Width | 23.7mm |
Flammability Rating | UL |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Output Current Max | 4A |
RMS Input Voltage | 140V |
Termination Type | Through Hole |
Diode Rectifier Standard Bridge Single 200V 4A 4-Pin Case KBU Tray | Avnet America |
Where can I find additional details, specifications and documents for a KBU403G T0?
Additional datasheets, footprints and schematics for KBU403G T0 are listed on our Part Details page. You can also find images and similar parts to KBU403G T0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBU403G T0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU403G T0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBU403G T0 fall under?
The KBU403G T0 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBU403G T0 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBU403G T0 you can contact the distributor directly for product support, shipping queries etc.
Is the KBU403G T0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBU403G T0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for KBU403G T0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBU403G T0 often in real-time on the comparison pages.
What if I can't find stock of KBU403G T0?
You can fill out our help required form which you can use to request a quote for KBU403G T0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.