Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 10A, 1Kv, Kbu-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a KBU1010?
Additional datasheets, footprints and schematics for KBU1010 are listed on our Part Details page. You can also find images and similar parts to KBU1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBU1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBU1010 fall under?
The KBU1010 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBU1010 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBU1010 you can contact the distributor directly for product support, shipping queries etc.
Is the KBU1010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBU1010 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for KBU1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBU1010 often in real-time on the comparison pages.
What if I can't find stock of KBU1010?
You can fill out our help required form which you can use to request a quote for KBU1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.