Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 600V |
Forward Current If(AV) | 10A |
Bridge Rectifier Case Style | SIP |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 10A, 600V, Kbu-4 | Newark Electronics |
Where can I find additional details, specifications and documents for a KBU1006?
Additional datasheets, footprints and schematics for KBU1006 are listed on our Part Details page. You can also find images and similar parts to KBU1006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBU1006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBU1006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBU1006 fall under?
The KBU1006 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBU1006 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBU1006 you can contact the distributor directly for product support, shipping queries etc.
Is the KBU1006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBU1006 have stock available?
Authorised distributors including Richardson RFPD, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for KBU1006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBU1006 often in real-time on the comparison pages.
What if I can't find stock of KBU1006?
You can fill out our help required form which you can use to request a quote for KBU1006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.