Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 800V |
Forward Current If(AV) | 8A |
Bridge Rectifier Case Style | D-72 |
Forward Voltage VF Max | 1V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a KBPC808PBF.?
Additional datasheets, footprints and schematics for KBPC808PBF. are listed on our Part Details page. You can also find images and similar parts to KBPC808PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBPC808PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBPC808PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBPC808PBF. fall under?
The KBPC808PBF. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBPC808PBF. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBPC808PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the KBPC808PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBPC808PBF. have stock available?
There is no stock from authorised distributors for KBPC808PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBPC808PBF. often in real-time on the comparison pages.
What if I can't find stock of KBPC808PBF.?
You can fill out our help required form which you can use to request a quote for KBPC808PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.