Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.80
|
-
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 200V |
Forward Current If(AV) | 6A |
Bridge Rectifier Case Style | D-72 |
Forward Voltage VF Max | 1.2V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
RoHS Compliant | No |
KBPC6 Series 200 V 6 A Through Hole Single Phase Rectifier Bridge - D-72 | Future Electronics |
Where can I find additional details, specifications and documents for a KBPC602PBF.?
Additional datasheets, footprints and schematics for KBPC602PBF. are listed on our Part Details page. You can also find images and similar parts to KBPC602PBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBPC602PBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBPC602PBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBPC602PBF. fall under?
The KBPC602PBF. is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBPC602PBF. when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBPC602PBF. you can contact the distributor directly for product support, shipping queries etc.
Is the KBPC602PBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBPC602PBF. have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for KBPC602PBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBPC602PBF. often in real-time on the comparison pages.
What if I can't find stock of KBPC602PBF.?
You can fill out our help required form which you can use to request a quote for KBPC602PBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.