Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.15
|
No stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 35A |
Bridge Rectifier Case Style | Module |
Forward Voltage VF Max | 1.1V |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Bridge Rectifier, Single Phase, 35A, 100V, Screw | Newark Electronics |
Where can I find additional details, specifications and documents for a KBPC3501T?
Additional datasheets, footprints and schematics for KBPC3501T are listed on our Part Details page. You can also find images and similar parts to KBPC3501T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KBPC3501T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBPC3501T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KBPC3501T fall under?
The KBPC3501T is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to KBPC3501T when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KBPC3501T you can contact the distributor directly for product support, shipping queries etc.
Is the KBPC3501T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KBPC3501T have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for KBPC3501T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KBPC3501T often in real-time on the comparison pages.
What if I can't find stock of KBPC3501T?
You can fill out our help required form which you can use to request a quote for KBPC3501T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.