KBP206 Diodes by GeneSiC

BRIDGE RECTIFIER, SINGLE PHASE, 2A, 600V, KBP-4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.10
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 2A
Bridge Rectifier Case Style SIP
Forward Voltage VF Max 1.1V
No. of Pins 4Pins
RoHS Compliant Yes

Alternative Descriptions

Bridge Rectifier, Single Phase, 2A, 600V, Kbp-4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a KBP206?

Additional datasheets, footprints and schematics for KBP206 are listed on our Part Details page. You can also find images and similar parts to KBP206 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for KBP206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KBP206 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does KBP206 fall under?

The KBP206 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to KBP206 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the KBP206 you can contact the distributor directly for product support, shipping queries etc.

Is the KBP206 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for KBP206 have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics and Avnet Asia have stock available or on a lead time for KBP206.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for KBP206 often in real-time on the comparison pages.

What if I can't find stock of KBP206?

You can fill out our help required form which you can use to request a quote for KBP206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay