Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 5V |
Output Current | 250mA |
Supply Voltage Min | 7V |
Supply Voltage Max | 40V |
Controller IC Case Style | SOP |
No. of Pins | 16Pins |
Frequency | 300kHz |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Smps Controller Rohs Compliant: Yes |Onsemi KA7500CDTF | Newark Electronics |
Where can I find additional details, specifications and documents for a KA7500CDTF?
Additional datasheets, footprints and schematics for KA7500CDTF are listed on our Part Details page. You can also find images and similar parts to KA7500CDTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for KA7500CDTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view KA7500CDTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does KA7500CDTF fall under?
The KA7500CDTF is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to KA7500CDTF when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the KA7500CDTF you can contact the distributor directly for product support, shipping queries etc.
Is the KA7500CDTF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for KA7500CDTF have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for KA7500CDTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for KA7500CDTF often in real-time on the comparison pages.
What if I can't find stock of KA7500CDTF?
You can fill out our help required form which you can use to request a quote for KA7500CDTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.