Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 2 Ganged |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Rj45 Connector, Rcpt, 8P8C, 2Port | Newark Electronics |
RJ45 CONNECTOR, RCPT, 8P8C, 2PORT | element14 |
Conn RJ-45 1x2 Port F 24POS 2.54mm Solder RA Thru-Hole | Avnet America |
Modular Connectors / Ethernet Connectors RJ45 1x2 Cat5e Pin-in-Paste | Sager |
Where can I find additional details, specifications and documents for a JXR8-1003NL?
Additional datasheets, footprints and schematics for JXR8-1003NL are listed on our Part Details page. You can also find images and similar parts to JXR8-1003NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JXR8-1003NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JXR8-1003NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JXR8-1003NL fall under?
The JXR8-1003NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JXR8-1003NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JXR8-1003NL you can contact the distributor directly for product support, shipping queries etc.
Is the JXR8-1003NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JXR8-1003NL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for JXR8-1003NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JXR8-1003NL often in real-time on the comparison pages.
What if I can't find stock of JXR8-1003NL?
You can fill out our help required form which you can use to request a quote for JXR8-1003NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.