Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.08
|
No stock
|
Buy Now | |
TTI Europe
from US$8.34
|
180
in stock
|
Buy Now | |
Chip One Stop
from US$5.25
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$11.48
|
-
|
Buy Now | |
Future Electronics
from US$8.78
|
-
|
Buy Now | |
Avnet America
from US$7.87
|
-
|
Buy Now | |
element14
from US$9.91
|
-
|
Buy Now | |
Sager
from US$7.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Gender | Jack |
Rj45 Connector, Jack, 8P8C, Tht | Newark Electronics |
Y/G-G LEDs Single Port Right Angle Shielded Board Guide RJ45 Magjack Connector | Future Electronics |
Conn RJ45 Receptacle 8 Position Solder Right Angle Through Hole 20 Terminal Single Port | Avnet America |
Modular Connectors / Ethernet Connectors 1X1 TAB UP W/LED'S PoE+ | Sager |
RJ45 CONNECTOR, JACK, 8P8C, THT | Farnell |
Where can I find additional details, specifications and documents for a JXK0-0190NL?
Additional datasheets, footprints and schematics for JXK0-0190NL are listed on our Part Details page. You can also find images and similar parts to JXK0-0190NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JXK0-0190NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JXK0-0190NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JXK0-0190NL fall under?
The JXK0-0190NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JXK0-0190NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JXK0-0190NL you can contact the distributor directly for product support, shipping queries etc.
Is the JXK0-0190NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JXK0-0190NL have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for JXK0-0190NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JXK0-0190NL often in real-time on the comparison pages.
What if I can't find stock of JXK0-0190NL?
You can fill out our help required form which you can use to request a quote for JXK0-0190NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.