Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.91
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat3 Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht | Newark Electronics |
Y/G LEDs 1 Port 8 Cores Right Angle Shielded Board Guide RJ45 Magjack Connector | Future Electronics |
Connector RJ-45 with Green/Yellow LED 1GD 1:1 1x1 Port 8 Contacts Right Angle Through Hole Tab Up Location | Avnet America |
Modular Connectors / Ethernet Connectors RJ45 1x1 Tab Up 1:1 GreenPHY 1000Base-T | Sager |
Where can I find additional details, specifications and documents for a JXD1-0019NL?
Additional datasheets, footprints and schematics for JXD1-0019NL are listed on our Part Details page. You can also find images and similar parts to JXD1-0019NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JXD1-0019NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JXD1-0019NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JXD1-0019NL fall under?
The JXD1-0019NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JXD1-0019NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JXD1-0019NL you can contact the distributor directly for product support, shipping queries etc.
Is the JXD1-0019NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JXD1-0019NL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for JXD1-0019NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JXD1-0019NL often in real-time on the comparison pages.
What if I can't find stock of JXD1-0019NL?
You can fill out our help required form which you can use to request a quote for JXD1-0019NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.