Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Microswitch Type | - |
---|---|
Microswitch Actuator | - |
Contact Configuration | - |
Switch Terminals | Solder |
Contact Current Max | - |
Contact Voltage DC Nom | - |
Product Range | - |
Contact Voltage AC Nom | - |
Operating Force Max | - |
Where can I find additional details, specifications and documents for a JX-42?
Additional datasheets, footprints and schematics for JX-42 are listed on our Part Details page. You can also find images and similar parts to JX-42 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JX-42 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JX-42 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JX-42 fall under?
The JX-42 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JX-42 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JX-42 you can contact the distributor directly for product support, shipping queries etc.
Is the JX-42 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JX-42 have stock available?
There is no stock from authorised distributors for JX-42.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JX-42 often in real-time on the comparison pages.
What if I can't find stock of JX-42?
You can fill out our help required form which you can use to request a quote for JX-42 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.