Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.78
|
73
in stock
|
Buy Now | |
TTI Europe
from US$5.13
|
25,950
in stock
|
Buy Now | |
Newark Electronics
from US$7.07
|
475
in stock
|
Buy Now | |
Avnet America
from US$5.00
|
475
in stock
|
Buy Now | |
Future Electronics
from US$5.12
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$3.81
|
315
in stock
|
Buy Now | |
Sager
from US$4.93
|
172
in stock
|
Buy Now | |
element14
from US$5.69
|
73
in stock
|
Buy Now | |
Avnet Asia
from US$5.20
|
50
in stock
|
Buy Now | |
Rutronik
from US$4.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Gender | Jack |
Conn,rj45,1X1,100D,1:1,tu Rohs Compliant: Yes |Pulse Electronics JX0011D21BNL | Newark Electronics |
CONN RJ-45 F 8 POS 2.54MM SOLDER RA THRU | Avnet America |
G/Y LEDs 100 Base-TX 90â–‘ Right Angle Shielded EMI Finger RJ45 Magjack Connector | Future Electronics |
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN W/LED'S ETHERNET (NON PoE) | Sager |
RJ45 CONNECTOR, JACK, 8P8C, THT | element14 |
Where can I find additional details, specifications and documents for a JX0011D21BNL?
Additional datasheets, footprints and schematics for JX0011D21BNL are listed on our Part Details page. You can also find images and similar parts to JX0011D21BNL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JX0011D21BNL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JX0011D21BNL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JX0011D21BNL fall under?
The JX0011D21BNL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JX0011D21BNL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JX0011D21BNL you can contact the distributor directly for product support, shipping queries etc.
Is the JX0011D21BNL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JX0011D21BNL have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Future Electronics and Chip One Stop have stock available or on a lead time for JX0011D21BNL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JX0011D21BNL often in real-time on the comparison pages.
What if I can't find stock of JX0011D21BNL?
You can fill out our help required form which you can use to request a quote for JX0011D21BNL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.