Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.19
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$7.71
|
40
in stock
|
Buy Now | |
element14
from US$5.74
|
40
in stock
|
Buy Now | |
Future Electronics
from US$5.36
|
-
|
Buy Now | |
Avnet America
from US$4.87
|
-
|
Buy Now | |
TTI Europe
from US$4.70
|
-
|
Buy Now | |
Sager
from US$4.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Surface Mount |
LEDs | Without LED |
Rj45 Connector, Jack, 8P8C, Smt | Newark Electronics |
RJ45 CONNECTOR, JACK, 8P8C, SMT | element14 |
100 BASE-TX Single Port Right Angle Shielded RJ45 Magjack Connector | Future Electronics |
Conn RJ45 Receptacle 8 Position Solder Right Angle Through Hole 6 Terminal Single Port | Avnet America |
Modular Connectors / Ethernet Connectors SMT 1X1 TAB DOWN | Sager |
Where can I find additional details, specifications and documents for a JV011I21NL?
Additional datasheets, footprints and schematics for JV011I21NL are listed on our Part Details page. You can also find images and similar parts to JV011I21NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JV011I21NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JV011I21NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JV011I21NL fall under?
The JV011I21NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JV011I21NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JV011I21NL you can contact the distributor directly for product support, shipping queries etc.
Is the JV011I21NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JV011I21NL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for JV011I21NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JV011I21NL often in real-time on the comparison pages.
What if I can't find stock of JV011I21NL?
You can fill out our help required form which you can use to request a quote for JV011I21NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.