Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 3Circuits |
---|---|
Switch Actuator Style | Piano Key |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
RoHS Compliant | Yes |
Switch, Dip, 8 Position, Spst, Piano | Newark Electronics |
JS Series Raised SPST 8 Position Through Hole DIP Switch | Future Electronics |
Switch, Piano Dip, Thru-Hole, SPST,8 Pos, Piano Actuator, Gold,25mA,24VDC, Pin, Tube | NKK Switches JS0308PP4-S | RS Americas |
Where can I find additional details, specifications and documents for a JS0308PP4-S?
Additional datasheets, footprints and schematics for JS0308PP4-S are listed on our Part Details page. You can also find images and similar parts to JS0308PP4-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS0308PP4-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS0308PP4-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS0308PP4-S fall under?
The JS0308PP4-S is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to JS0308PP4-S when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS0308PP4-S you can contact the distributor directly for product support, shipping queries etc.
Is the JS0308PP4-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JS0308PP4-S have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for JS0308PP4-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS0308PP4-S often in real-time on the comparison pages.
What if I can't find stock of JS0308PP4-S?
You can fill out our help required form which you can use to request a quote for JS0308PP4-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.