Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 8Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Surface Mount |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
RoHS Compliant | Yes |
Switch, Dip, 8 Position, Spst, Extended | Newark Electronics |
JS02 Series SMT 8 Positions Slide Dip Switch | Future Electronics |
Switch, SMT DIP Slide, SPST, SMT .100",8 Pos, Extended Act, Gold,25mA,24VDC, Gull, Tube | NKK Switches JS0208AP4-S | RS Americas |
Where can I find additional details, specifications and documents for a JS0208AP4-S?
Additional datasheets, footprints and schematics for JS0208AP4-S are listed on our Part Details page. You can also find images and similar parts to JS0208AP4-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS0208AP4-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS0208AP4-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS0208AP4-S fall under?
The JS0208AP4-S is listed under Switches & Relays > Switches > DIP Switches & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to JS0208AP4-S when available in the DIP Switches & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS0208AP4-S you can contact the distributor directly for product support, shipping queries etc.
Is the JS0208AP4-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JS0208AP4-S have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for JS0208AP4-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS0208AP4-S often in real-time on the comparison pages.
What if I can't find stock of JS0208AP4-S?
You can fill out our help required form which you can use to request a quote for JS0208AP4-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.