Status: | Unknown |
---|---|
Series: | JR-W Series |
RoHS: | Unknown |
Connector Shell Size | - |
---|---|
Cable Diameter Max | 4mm |
Strain Relief Material | Brass |
Product Range | JR-W Series |
For Use With | Hirose JR-W Series Industrial Circular Connectors |
SVHC | No SVHC (27-Jun-2018) |
Clamp, 4Mm, Brass, Circular Conn | Newark Electronics |
CLAMP, 4MM, BRASS, CIRCULAR CONN | element14 |
Standard Circular Connector | Sager |
Circular Connector Clamp, 4 mm, Brass, JR-W, Hirose JR-W Series Industrial Circular Connectors | Avnet America |
Where can I find additional details, specifications and documents for a JR13WCC-4(31)?
Additional datasheets, footprints and schematics for JR13WCC-4(31) are listed on our Part Details page. You can also find images and similar parts to JR13WCC-4(31) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR13WCC-4(31) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR13WCC-4(31) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR13WCC-4(31) fall under?
The JR13WCC-4(31) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to JR13WCC-4(31) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR13WCC-4(31) you can contact the distributor directly for product support, shipping queries etc.
Is the JR13WCC-4(31) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR13WCC-4(31) have stock available?
Authorised distributors including Newark Electronics, element14, Sager, Farnell and Avnet America have stock available or on a lead time for JR13WCC-4(31).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR13WCC-4(31) often in real-time on the comparison pages.
What if I can't find stock of JR13WCC-4(31)?
You can fill out our help required form which you can use to request a quote for JR13WCC-4(31) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.