Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Quick Connect |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Plug |
---|---|
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
INLET, IEC, DPST, WITH FUSE HOLDER | element14 |
Inlet, Iec, Dpst, With Fuse Holder | Newark Electronics |
Where can I find additional details, specifications and documents for a JR-101-1-FRSG-03?
Additional datasheets, footprints and schematics for JR-101-1-FRSG-03 are listed on our Part Details page. You can also find images and similar parts to JR-101-1-FRSG-03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR-101-1-FRSG-03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR-101-1-FRSG-03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR-101-1-FRSG-03 fall under?
The JR-101-1-FRSG-03 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to JR-101-1-FRSG-03 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR-101-1-FRSG-03 you can contact the distributor directly for product support, shipping queries etc.
Is the JR-101-1-FRSG-03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR-101-1-FRSG-03 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for JR-101-1-FRSG-03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR-101-1-FRSG-03 often in real-time on the comparison pages.
What if I can't find stock of JR-101-1-FRSG-03?
You can fill out our help required form which you can use to request a quote for JR-101-1-FRSG-03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.