Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6.3A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Solder / Push-On |
Voltage Rating VAC | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | IEC C14 |
---|---|
Current Rating | 6.3A |
Voltage Rating | 250VAC |
Fuse Holder | 1-Pole Fuse Holder |
Fuse Size Held | 5mm x 20mm |
Connector Terminals | Quick Connect |
RoHS Compliant | Yes |
CONN, INLET, IEC, FUSED, 6.3A, PANEL | element14 |
Fused Iec Power Connector, Plug, 6.3A | Newark Electronics |
Where can I find additional details, specifications and documents for a JR-101-1F?
Additional datasheets, footprints and schematics for JR-101-1F are listed on our Part Details page. You can also find images and similar parts to JR-101-1F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR-101-1F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR-101-1F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR-101-1F fall under?
The JR-101-1F is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to JR-101-1F when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR-101-1F you can contact the distributor directly for product support, shipping queries etc.
Is the JR-101-1F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR-101-1F have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for JR-101-1F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR-101-1F often in real-time on the comparison pages.
What if I can't find stock of JR-101-1F?
You can fill out our help required form which you can use to request a quote for JR-101-1F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.