Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 10A |
Connector Mounting | Panel Mount |
Contact Termination Type | Solder |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Withstand Voltage | 2000V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IEC Connector Type | IEC C14 Inlet |
---|---|
Current Rating | 10A |
Voltage Rating | 250VAC |
Contact Termination Type | Quick Connect |
Connector Mounting | Snap-In, Flange Mount |
Connector Type | IEC |
RoHS Compliant | Yes |
INLET, IEC | element14 |
Iec Power Inlet, Plug, 10A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a JR-101?
Additional datasheets, footprints and schematics for JR-101 are listed on our Part Details page. You can also find images and similar parts to JR-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR-101 fall under?
The JR-101 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to JR-101 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR-101 you can contact the distributor directly for product support, shipping queries etc.
Is the JR-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR-101 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for JR-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR-101 often in real-time on the comparison pages.
What if I can't find stock of JR-101?
You can fill out our help required form which you can use to request a quote for JR-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.