Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Alligator Clip |
---|---|
Jaw Opening Max | 25.4mm |
Contact Material | Nickel |
RoHS Compliant | Yes |
Bed of Nails Test Clip Nickel Silver Alloy | Mueller JP-8078 | RS Americas |
Test Clip Insul piercing, spike | RS |
Test Probe, Spring | Newark Electronics |
Where can I find additional details, specifications and documents for a JP-8078?
Additional datasheets, footprints and schematics for JP-8078 are listed on our Part Details page. You can also find images and similar parts to JP-8078 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JP-8078 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JP-8078 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JP-8078 fall under?
The JP-8078 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to JP-8078 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JP-8078 you can contact the distributor directly for product support, shipping queries etc.
Is the JP-8078 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JP-8078 have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for JP-8078.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JP-8078 often in real-time on the comparison pages.
What if I can't find stock of JP-8078?
You can fill out our help required form which you can use to request a quote for JP-8078 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.