Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Test Clip |
---|---|
Jaw Opening Max | 25.4mm |
Current Rating | - |
Insulator Colour | - |
Product Range | - |
Test Clip Ins pierce bed of nails+spike | RS |
Crocodile clip | Transfer Multisort Elektronik |
Small Angled Nose Telecom Clip | Newark Electronics |
Test Clip large straight jaw with Bed of Nails spike & assembled hardware | Mueller JP-33674 | RS Americas |
Where can I find additional details, specifications and documents for a JP-33674?
Additional datasheets, footprints and schematics for JP-33674 are listed on our Part Details page. You can also find images and similar parts to JP-33674 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JP-33674 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JP-33674 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JP-33674 fall under?
The JP-33674 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to JP-33674 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JP-33674 you can contact the distributor directly for product support, shipping queries etc.
Is the JP-33674 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JP-33674 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for JP-33674.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JP-33674 often in real-time on the comparison pages.
What if I can't find stock of JP-33674?
You can fill out our help required form which you can use to request a quote for JP-33674 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.