Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.33
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$3.85
|
36
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.50
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$6.65
|
1
in stock
|
Buy Now | |
element14
from US$5.32
|
1
in stock
|
Buy Now | |
Farnell
from US$3.35
|
1
in stock
|
Buy Now | |
RS Americas
from US$4.77
|
-
|
Buy Now |
Connector Type | Alligator Clip |
---|---|
Jaw Opening Max | 25.4mm |
Contact Material | Nickel |
RoHS Compliant | Yes |
Mueller JP-25182 Small Angled Nose Telecom Clip with Bed of Nails | Rapid Electronics |
Test Clip, Insul piercing, bed of nails | RS |
Crocodile clip | Transfer Multisort Elektronik |
Telecom Clip, 25.4Mm Jaw Open Rohs Compliant: Yes |Mueller Electric JP-25182 | Newark Electronics |
TELECOM CLIP, 25.4MM JAW OPEN | element14 |
Bed of Nails Test Clip Nickel Silver Alloy | Mueller JP-25182 | RS Americas |
Where can I find additional details, specifications and documents for a JP-25182?
Additional datasheets, footprints and schematics for JP-25182 are listed on our Part Details page. You can also find images and similar parts to JP-25182 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JP-25182 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JP-25182 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JP-25182 fall under?
The JP-25182 is listed under Test & Measurement > Test Connectors & IC Test Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to JP-25182 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JP-25182 you can contact the distributor directly for product support, shipping queries etc.
Is the JP-25182 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JP-25182 have stock available?
Authorised distributors including Rapid Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for JP-25182.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JP-25182 often in real-time on the comparison pages.
What if I can't find stock of JP-25182?
You can fill out our help required form which you can use to request a quote for JP-25182 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.