Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | - |
---|---|
Current Rating | - |
Jaw Opening Max | 25.4mm |
Insulator Colour | - |
Product Range | - |
Crocodile clip | Transfer Multisort Elektronik |
Large Angled Nose Telecom Clip, 25.4Mm | Newark Electronics |
Test Clip, Nickel Silver, large, Bed of Nails & Spike, & loose hardware | Mueller JP-8783-L | RS Americas |
CROCODILE CLIP, 25.4MM, 5A | element14 |
Where can I find additional details, specifications and documents for a JP-8783-L?
Additional datasheets, footprints and schematics for JP-8783-L are listed on our Part Details page. You can also find images and similar parts to JP-8783-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JP-8783-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JP-8783-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JP-8783-L fall under?
The JP-8783-L is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to JP-8783-L when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JP-8783-L you can contact the distributor directly for product support, shipping queries etc.
Is the JP-8783-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JP-8783-L have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for JP-8783-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JP-8783-L often in real-time on the comparison pages.
What if I can't find stock of JP-8783-L?
You can fill out our help required form which you can use to request a quote for JP-8783-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.