Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Gender | Jack |
RJ45 CONNECTOR, JACK, 8P8C, THT | element14 |
CONN,RJ45,VERTICAL,100D,1: RPB | Avnet America |
Modular Connectors / Ethernet Connectors Through Hole 1X1 Vertical 10/100 | Sager |
Where can I find additional details, specifications and documents for a JD2-0011NL?
Additional datasheets, footprints and schematics for JD2-0011NL are listed on our Part Details page. You can also find images and similar parts to JD2-0011NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JD2-0011NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JD2-0011NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JD2-0011NL fall under?
The JD2-0011NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to JD2-0011NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JD2-0011NL you can contact the distributor directly for product support, shipping queries etc.
Is the JD2-0011NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JD2-0011NL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Sager have stock available or on a lead time for JD2-0011NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JD2-0011NL often in real-time on the comparison pages.
What if I can't find stock of JD2-0011NL?
You can fill out our help required form which you can use to request a quote for JD2-0011NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.