JANTX1N645-1 Semiconductors - ICs by Microsemi

DIODE SWITCHING 225V 0.4A 2-PIN D0-35 BAG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.96

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$13.10
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$11.96
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Alternative Descriptions

Diode Switching 225V 0.4A 2-Pin D0-35 Bag |Microsemi JANTX1N645-1 | Newark Electronics


JANTX1N645-1 by Microchip Technology

RECTIFIER DIODE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

JANTX Series 225 V 400 mA Axial Through Hole General Purpose Diode - DO-35 | Future Electronics
Signal or Computer Diode _ DO-35 | Microchip Technology
Diode Silicon Rectifier 225V 0.4A 2-Pin DO-35 Bag | EBV Elektronik

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JANTX1N645-1?

Additional datasheets, footprints and schematics for JANTX1N645-1 are listed on our Part Details page. You can also find images and similar parts to JANTX1N645-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JANTX1N645-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JANTX1N645-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JANTX1N645-1 fall under?

The JANTX1N645-1 is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to JANTX1N645-1 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JANTX1N645-1 you can contact the distributor directly for product support, shipping queries etc.

Is the JANTX1N645-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JANTX1N645-1 have stock available?

Authorised distributors including Future Electronics, Microchip Technology, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for JANTX1N645-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JANTX1N645-1 often in real-time on the comparison pages.

What if I can't find stock of JANTX1N645-1?

You can fill out our help required form which you can use to request a quote for JANTX1N645-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay