Status: | Active |
---|---|
Series: | J113 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
9,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
8,000
in stock
|
Buy Now | |
element14
from US$0.10
|
611
in stock
|
Buy Now | |
Farnell
from US$0.09
|
611
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These are Pb-Free Devices |
Sourced from Process 51 |
Benefits |
---|
- |
Applications |
---|
Chopper circuits |
End Products |
---|
- |
Description | J113 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 2000 |
IDSS Max (µA) | - |
V(BR)GSS Min (V) | 35 |
Ciss Max (pF) | 28 |
Crss Max (pF) | 5 |
Package Type | TO-92-3 LF |
ON Semiconductor, J113-D74Z | RS |
Nfet/S Rohs Compliant: Yes |Onsemi J113-D74Z | Newark Electronics |
Trans JFET N-CH 3-Pin TO-92 Ammo | Avnet America |
JFET, -35V, 150DEG C, TO-92 | element14 |
J113 Series 35 V 2 mA Through Hole N-Channel JFET - TO-92 | Future Electronics |
Trans JFET N-CH 3-Pin TO-92 Bulk | EBV Elektronik |
Where can I find additional details, specifications and documents for a J113-D74Z?
Additional datasheets, footprints and schematics for J113-D74Z are listed on our Part Details page. You can also find images and similar parts to J113-D74Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J113-D74Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J113-D74Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J113-D74Z fall under?
The J113-D74Z is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to J113-D74Z when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J113-D74Z you can contact the distributor directly for product support, shipping queries etc.
Is the J113-D74Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for J113-D74Z have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for J113-D74Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J113-D74Z often in real-time on the comparison pages.
What if I can't find stock of J113-D74Z?
You can fill out our help required form which you can use to request a quote for J113-D74Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.