Status: | Active |
---|---|
Series: | J113 (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
6,850
in stock
|
Buy Now | |
element14
from US$0.11
|
93,188
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
83,068
in stock
|
Buy Now | |
Farnell
from US$0.10
|
73,320
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
8,078
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,733
in stock
|
Buy Now | |
Kruse
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Schukat Electronic
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These are Pb-Free Devices |
Sourced from Process 51 |
Benefits |
---|
- |
Applications |
---|
Chopper circuits |
End Products |
---|
- |
Description | J113 (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 2000 |
IDSS Max (µA) | - |
V(BR)GSS Min (V) | 35 |
Ciss Max (pF) | 28 |
Crss Max (pF) | 5 |
Package Type | TO-92-3 |
TRANSISTOR, JFET, N, TO-92 | element14 |
Transistor, Jfet, N, To-92 | Newark Electronics |
onsemi Junction FET, -3V, TO-92, N-Channel | Distrelec |
Transistor, Fairchild, J113 | RS |
J113 Series 35 V 2 mA Through Hole N-Channel Switch - TO-92 | Future Electronics |
Trans JFET N-CH 3-Pin TO-92 Bulk | Avnet America |
N-JFET 35V >2mA 0,625W TO92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a J113?
Additional datasheets, footprints and schematics for J113 are listed on our Part Details page. You can also find images and similar parts to J113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J113 fall under?
The J113 is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to J113 when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J113 you can contact the distributor directly for product support, shipping queries etc.
Is the J113 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for J113 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Distrelec and RS have stock available or on a lead time for J113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J113 often in real-time on the comparison pages.
What if I can't find stock of J113?
You can fill out our help required form which you can use to request a quote for J113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.