Status: | Active |
---|---|
Series: | J112(LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Schukat Electronic
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High speed switching |
High Impedance Gate |
Pb-Free Packages |
Benefits |
---|
Efficiency |
Applications |
---|
Chopper circuits |
End Products |
---|
High speed applications |
Description | J112(LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 5000 |
IDSS Max (µA) | - |
V(BR)GSS Min (V) | 35 |
Ciss Max (pF) | - |
Crss Max (pF) | - |
Package Type | TO-92-3 LF |
Jfet, -35V, 150Deg C | Newark Electronics |
J112 Series 35 V 5 mA Through Hole N-Channel Switch - TO-92-3 | Future Electronics |
Trans JFET N-CH 3-Pin TO-92 T/R | Avnet America |
JFET, N CHANNEL, -35V, TO-226AA-3 | element14 |
N-JFET 35V >5mA 0,625W TO92 | Schukat Electronic |
TRANSISTOR, JFET, 35V, TO-226AA | Farnell |
Where can I find additional details, specifications and documents for a J112-D26Z?
Additional datasheets, footprints and schematics for J112-D26Z are listed on our Part Details page. You can also find images and similar parts to J112-D26Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J112-D26Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J112-D26Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J112-D26Z fall under?
The J112-D26Z is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to J112-D26Z when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J112-D26Z you can contact the distributor directly for product support, shipping queries etc.
Is the J112-D26Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for J112-D26Z have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for J112-D26Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J112-D26Z often in real-time on the comparison pages.
What if I can't find stock of J112-D26Z?
You can fill out our help required form which you can use to request a quote for J112-D26Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.