Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.96
|
677
in stock
|
Buy Now | |
Sager
from US$3.81
|
4,318
in stock
|
Buy Now | |
TTI Europe
from US$3.38
|
3,200
in stock
|
Buy Now | |
Chip One Stop
from US$2.24
|
1,076
in stock
|
Buy Now | |
Future Electronics
from US$4.05
|
775
in stock
|
Buy Now | |
element14
from US$4.59
|
677
in stock
|
Buy Now | |
Newark Electronics
from US$5.69
|
662
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
250
in stock
|
Buy Now | |
Avnet Abacus
-
|
225
in stock
|
Buy Now | |
Rutronik
from US$3.85
|
-
|
Buy Now | |
Avnet Asia
from US$3.56
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 Cat6 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN 10/100 | Sager |
G/Y LED 10/100 Base-TX RJ45 1x1 Tab-DOWN 8-Pin Integrated Magnetic Connector | Future Electronics |
RJ45 CONNECTOR, JACK, 8P8C, CAT5/6, THT | element14 |
Rj45 Connector, Jack, 8P8C, Cat5/6, Tht | Newark Electronics |
Conn RJ45 Receptacle 8 Position Solder Right Angle Through Hole 12 Terminal Single Port | Avnet America |
Where can I find additional details, specifications and documents for a J00-0065NL?
Additional datasheets, footprints and schematics for J00-0065NL are listed on our Part Details page. You can also find images and similar parts to J00-0065NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for J00-0065NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view J00-0065NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does J00-0065NL fall under?
The J00-0065NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to J00-0065NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the J00-0065NL you can contact the distributor directly for product support, shipping queries etc.
Is the J00-0065NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for J00-0065NL have stock available?
Authorised distributors including Sager, TTI Europe, Chip One Stop, Future Electronics and element14 have stock available or on a lead time for J00-0065NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for J00-0065NL often in real-time on the comparison pages.
What if I can't find stock of J00-0065NL?
You can fill out our help required form which you can use to request a quote for J00-0065NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.