Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.43
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 38A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.07ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.9V |
Power Dissipation Pd | 280W |
Transistor Case Style | ISOPLUS-247 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Capacitance Ciss Typ | 7600pF |
Current Id Max | 38A |
Isolation Voltage | 2.5kV |
N-channel Gate Charge | 250nC |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +150°C |
Reverse Recovery Time trr Max | 650ns |
Rth | 0.45 |
Termination Type | Through Hole |
Voltage Vds Typ | 600V |
Voltage Vgs Max | 20V |
Voltage Vgs Rds on Measurement | 10V |
Where can I find additional details, specifications and documents for a IXKR40N60C?
Additional datasheets, footprints and schematics for IXKR40N60C are listed on our Part Details page. You can also find images and similar parts to IXKR40N60C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXKR40N60C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXKR40N60C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXKR40N60C fall under?
The IXKR40N60C is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXKR40N60C when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXKR40N60C you can contact the distributor directly for product support, shipping queries etc.
Is the IXKR40N60C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXKR40N60C have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, Future Electronics, element14 and Farnell have stock available or on a lead time for IXKR40N60C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXKR40N60C often in real-time on the comparison pages.
What if I can't find stock of IXKR40N60C?
You can fill out our help required form which you can use to request a quote for IXKR40N60C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.