Status: | Unknown |
---|---|
Series: | GenX3 Series |
RoHS: | Unknown |
No distributors results available
DC Collector Current | 75A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.51V |
Power Dissipation Pd | 540W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-247AD |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | GenX3 Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a IXGH72N60B3?
Additional datasheets, footprints and schematics for IXGH72N60B3 are listed on our Part Details page. You can also find images and similar parts to IXGH72N60B3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXGH72N60B3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXGH72N60B3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXGH72N60B3 fall under?
The IXGH72N60B3 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXGH72N60B3 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXGH72N60B3 you can contact the distributor directly for product support, shipping queries etc.
Is the IXGH72N60B3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXGH72N60B3 have stock available?
There is no stock from authorised distributors for IXGH72N60B3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXGH72N60B3 often in real-time on the comparison pages.
What if I can't find stock of IXGH72N60B3?
You can fill out our help required form which you can use to request a quote for IXGH72N60B3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.