Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.60
|
270
in stock
|
Buy Now | |
Future Electronics
from US$17.14
|
61
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.53
|
30
in stock
|
Buy Now | |
Schukat Electronic
from US$16.68
|
30
in stock
|
Buy Now | |
Distrelec
from US$25.65
|
24
in stock
|
Buy Now | |
Rutronik
from US$15.25
|
-
|
Buy Now | |
element14
from US$19.47
|
-
|
Buy Now | |
TTI Europe
from US$15.18
|
-
|
Buy Now | |
Farnell
from US$15.56
|
-
|
Buy Now |
DC Collector Current | 75A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.5V |
Power Dissipation Pd | 350W |
Collector Emitter Voltage V(br)ceo | 1.7kV |
Transistor Case Style | TO-247AD |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a IXGH32N170?
Additional datasheets, footprints and schematics for IXGH32N170 are listed on our Part Details page. You can also find images and similar parts to IXGH32N170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IXGH32N170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IXGH32N170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IXGH32N170 fall under?
The IXGH32N170 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IXGH32N170 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IXGH32N170 you can contact the distributor directly for product support, shipping queries etc.
Is the IXGH32N170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IXGH32N170 have stock available?
Authorised distributors including RS, Future Electronics, Transfer Multisort Elektronik, Schukat Electronic and Distrelec have stock available or on a lead time for IXGH32N170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IXGH32N170 often in real-time on the comparison pages.
What if I can't find stock of IXGH32N170?
You can fill out our help required form which you can use to request a quote for IXGH32N170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.